EN
  • EN
  • DE

IH5042CPE+

Part No IH5042CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 16DIP / Analog Switch Single SPDT 16-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 80 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 400ns, 200ns
Current - Leakage (IS(off)) (Maximum) 5nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 776694-IH5042CPE+
Popularity Medium
Supply and Demand Status Limited
Family Name IH5042
Introduction Date July 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian IH5042CPE+ CAD Model

Description

The IH5042CPE+ is a high-performance analog switch from Maxim Integrated, designed to offer superior switching capabilities for a wide range of applications. This component is part of Maxim's commitment to providing integrated circuits that deliver precision, low power consumption, and high reliability.

Key Features

  • High-Speed Switching: The IH5042CPE+ provides fast switching times, making it suitable for high-frequency signal switching applications.
  • Low Power Consumption: Designed for efficient operation, this analog switch maintains low power dissipation, which is critical for battery-operated and power-sensitive devices.
  • Dual SPDT Configuration: It features a dual single-pole, double-throw (SPDT) configuration, allowing for flexible signal routing within electronic circuits.
  • Low Charge Injection: The IH5042CPE+ minimizes charge injection, reducing signal distortion and ensuring the integrity of the signal path.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating a variety of signal levels and making it versatile for different system designs.

Applications

With its robust feature set, the IH5042CPE+ is well-suited for a variety of applications, including:

  • Test equipment and instrumentation
  • Communication systems
  • Data acquisition systems
  • Audio and video switching
  • Sample and hold circuits
  • Medical equipment

Technical Specifications

The IH5042CPE+ is available in a 16-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into a wide range of printed circuit board designs. It is specified for operation over the full industrial temperature range (-40°C to +85°C), providing reliable performance under varying environmental conditions.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the IH5042CPE+ is no exception. Each component is rigorously tested to meet high standards of performance and reliability, ensuring that it meets the demands of critical systems and applications.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess