EN
  • EN
  • DE

IH5040CWE+

Part No IH5040CWE+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Single SPST 16-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Lead Free Lead Free
Max Dual Supply Voltage 18 V
Max Operating Temperature 70 °C
Max Power Dissipation 762 mW
Min Dual Supply Voltage 4.5 V
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Bits 1
Number of Channels 1
Number of Circuits 1
Number of Pins 16
Operating Supply Voltage 15 V
Radiation Hardening No
Resistance 80 Ω
RoHS Compliant
Supply Type Dual
Throw Configuration SPST
Turn-Off Delay Time 200 ns
Turn-On Delay Time 400 ns
Win Source Part Number 1219925-IH5040CWE+
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IH5040CWE+ CAD Model

Description

The IH5040CWE+ is a high-performance analog switch from Maxim Integrated, designed for precision applications in both digital and analog signaling environments. This device is a part of the IH series, which is renowned for its reliability and versatility in various electronic circuits.

Key Features

  • Low Charge Injection: The IH5040CWE+ boasts an exceptionally low charge injection, which minimizes disturbance in the signal path, ensuring a clean and accurate switch transition.
  • Low Power Consumption: Designed for energy-efficient operations, this analog switch operates with a minimal power requirement, making it ideal for battery-powered and portable devices.
  • High Off-Isolation: With its high off-isolation feature, the IH5040CWE+ prevents unwanted signal leakage between channels when in the off state, maintaining signal integrity.
  • Single or Dual Supply Operation: The device is capable of functioning with a single supply ranging from +4.5V to +40V or a dual supply from ±4.5V to ±20V, providing flexibility in various circuit designs.
  • Fast Switching Times: The IH5040CWE+ offers rapid switching times, with a typical turn-on time of 250ns and turn-off time of 150ns, making it suitable for high-speed applications.

Applications

The IH5040CWE+ is ideal for a wide range of applications including:

  • Test Equipment
  • Sample-and-Hold Circuits
  • Communication Systems
  • Data Acquisition Systems
  • Audio Signal Routing
  • Medical Equipment

Quality and Reliability

Maxim Integrated is committed to delivering high-quality components. The IH5040CWE+ is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.

Package and Availability

The IH5040CWE+ is available in a 16-pin wide SOIC package, providing ease of integration into a variety of PCB layouts. It is also RoHS compliant, adhering to environmental standards for hazardous substances.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess