EN
  • EN
  • DE

DS87C550

Part No DS87C550
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 254235-DS87C550
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS87C550 CAD Model

Description

Introducing the DS87C550 High-Speed Microcontroller from Maxim Integrated

The DS87C550 microcontroller from Maxim Integrated is a robust and versatile 8-bit microcontroller that is designed to deliver exceptional performance in a variety of applications. Based on the well-established MCS-51 instruction set, this powerful microcontroller provides a seamless upgrade path for systems based on standard 8051 devices, while offering a range of enhanced features that make it an ideal choice for demanding applications.

Key Features of the DS87C550

  • High-Speed Architecture: With a 33 MHz operating frequency and a 4-clock-per-machine cycle core, the DS87C550 executes instructions up to 3 times faster than a conventional 8051 microcontroller, greatly improving system throughput.
  • Expanded Memory: The device includes 16KB of on-chip EPROM, which is both user-programmable and partitionable, providing flexibility for code and data storage. Additionally, it supports up to 64KB of external program memory and 64KB of external data memory.
  • Dedicated I/O Ports: Four 8-bit I/O ports and a full-duplex serial port enable easy interface with peripheral devices, enhancing system integration capabilities.
  • Power Management: With its power-saving idle and power-down modes, the DS87C550 is optimized for low-power applications, helping to extend the life of battery-operated devices.
  • Robust Interrupt System: The microcontroller features 13 interrupt sources with two priority levels, ensuring responsive and reliable system behavior.
  • On-Chip Timers/Counters: Three 16-bit timer/counters are included for precise event timing and counting, which is essential for real-time control applications.

Applications

The DS87C550's high-speed operation, along with its rich set of features, make it particularly well-suited for applications that require quick processing and multitasking capabilities. These applications include industrial control systems, telecommunications, automotive systems, and any embedded system that demands high-speed data processing and real-time response.

Conclusion

Maxim Integrated's DS87C550 high-speed microcontroller is a powerful and efficient solution for designers looking to enhance their embedded systems with high-speed processing, extensive memory options, and a rich set of peripherals. Its compatibility with the 8051 instruction set also ensures a smooth transition for legacy systems in need of an upgrade without the need for significant code rewriting.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
Texas Instruments
Need more? Email Us
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
Shindengen
Lowest to $8.3160
Intel
Lowest to $1.5165
Sanken
Lowest to $1.1435
NEC
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess