EN
  • EN
  • DE

DS8102

Part No DS8102
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Dual Delta-Sigma Modulator and Encoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169494-DS8102
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS8102 CAD Model

Description

The DS8102 from Maxim Integrated is a high-performance, versatile smart card interface solution designed to facilitate communication between smart cards and microprocessors. This advanced interface chip is suitable for a wide range of applications in the banking, telecommunications, and security industries, where it can be used in point-of-sale terminals, identification systems, and mobile communications devices.

Key Features

  • Smart Card Interface: The DS8102 supports both 3V and 5V smart cards, ensuring compatibility with a broad range of smart card standards.
  • Programmable Current Limiting: The device features programmable current limiting for card protection, safeguarding smart cards from damage due to overcurrent conditions.
  • Automatic Activation Sequencing: It simplifies design by managing the smart card activation and deactivation sequences automatically.
  • Low Power Consumption: Designed for power-sensitive applications, the DS8102 offers a low current consumption mode, reducing the power draw when the card is not active.
  • Flexible Clocking Options: The device provides a range of clocking options, including an external clock input, which allows for precise control over smart card communication timing.

Technical Specifications

  • Supply Voltage Range: 2.7V to 5.5V
  • Communication Interface: ISO 7816
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: Available in a compact 28-pin TSSOP package
  • ESD Protection: Built-in ESD protection for enhanced durability

Applications

The DS8102 is ideal for a variety of secure transactions and authentication tasks. It is commonly used in:

  • Banking: ATM and POS terminals, credit/debit card readers
  • Telecommunications: SIM card readers for mobile phones
  • Security: Access control systems, identity verification
  • Government: National ID card readers, e-passport terminals

With its robust feature set and adherence to industry standards, the Maxim Integrated DS8102 smart card interface is a reliable choice for developers seeking to integrate smart card technology into their products.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess