EN
  • EN
  • DE

DS8005

Part No DS8005
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Smart Card Intergace
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169481-DS8005
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS8005 CAD Model

Description

Introducing the Maxim Integrated DS8005 Dual Smart Card Interface

The DS8005 Dual Smart Card Interface from Maxim Integrated is a state-of-the-art integrated circuit designed to facilitate the connection between smart cards and microprocessors or microcontrollers in a secure and efficient manner. This advanced chip is an ideal solution for applications that require a reliable and flexible interface for multiple smart cards, such as point-of-sale terminals, security systems, and identification systems.

At the core of the DS8005 lies its ability to support two independent smart card slots, each with its own dedicated ISO7816 UART, control logic, and card power supply. This dual-slot capability allows the DS8005 to handle two smart cards simultaneously, making it a versatile component for systems that need to manage multiple card interactions concurrently.

Key Features of the DS8005:

  • ISO7816 Compliance: The DS8005 is fully compliant with the ISO7816-3 standard, ensuring compatibility with a wide range of smart cards.
  • Dual Card Slots: With two independent card slots, the DS8005 can interface with two smart cards at the same time, providing greater flexibility for multi-card applications.
  • Programmable Card Clock: The device features a programmable clock for each card slot, allowing precise control over the communication speed with smart cards.
  • Card Protection Features: Built-in protection mechanisms, including short-circuit and thermal protection, safeguard both the smart cards and the interface against damage.
  • Low Power Consumption: The DS8005 is designed for power-sensitive applications, with a low-power standby mode to conserve energy when not actively communicating with a card.
  • Easy Integration: A simple serial interface enables seamless integration with host microprocessors or microcontrollers.

The DS8005 Dual Smart Card Interface is available in a compact, surface-mount package, making it suitable for space-constrained applications. With its robust design, comprehensive feature set, and compliance with international standards, the DS8005 is the perfect choice for developers looking to incorporate dual smart card functionality into their systems.

For more information, technical specifications, and application support, visit the Maxim Integrated website or contact their customer support team.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5602 $61.1622
26+ $4.5623 $118.6198
40+ $4.4202 $176.8080
55+ $4.2770 $235.2350
70+ $4.1349 $289.4430
94+ $3.7064 $348.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess