Maxim Integrated DS2401X-000 - Silicon Serial Number
The DS2401X-000, also known as the DS735743AA, is a unique silicon serial number chip from Maxim Integrated. This compact device provides a simple and efficient method for embedding a non-volatile, globally unique identifier into your electronic products. As part of Maxim Integrated's renowned series of 1-Wire devices, the DS2401X-000 is ideal for applications where a distinct serial number is necessary for identification, authentication, or tracking purposes.
Key Features
- Unique 64-Bit Serial Number: Each DS2401X-000 contains a factory-lasered, 64-bit ROM registration number that ensures no two chips are alike, providing a guaranteed unique identity for your device.
- 1-Wire Interface: The chip uses Maxim’s exclusive 1-Wire protocol, which requires only a single data line (and ground) for communication with a central microprocessor, simplifying wiring and minimizing pin count.
- Multi-Drop Capability: The ability to operate on a 1-Wire network allows for multiple DS2401X-000 devices to be connected on the same bus, making it perfect for multi-device systems.
- Robust Construction: The device is housed in a compact TO-92 package, offering a durable and space-saving solution for PCB integration.
- Wide Operating Range: The DS2401X-000 operates over a wide voltage range of 2.8V to 6.0V and is suitable for use in diverse environments with varying power conditions.
Applications
The DS2401X-000 is versatile and can be used in a variety of applications, including:
- Device authentication
- PCB identification
- Asset tracking
- Warranty verification
- Supply chain management
With its unique serial number and easy integration, the DS2401X-000 from Maxim Integrated is an excellent choice for any application that requires reliable and secure identification of components, devices, or systems.