EN
  • EN
  • DE

DS60R

Part No DS60R
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 254187-DS60R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS60R CAD Model

Description

The DS60R is a robust, high-performance product from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products and technologies. This device is designed to cater to a wide array of applications that require reliable and efficient data transmission over long distances or in electrically noisy environments.

Key Features

  • Signal Integrity: The DS60R is engineered to maintain signal integrity even in the presence of EMI (Electromagnetic Interference) or RFI (Radio Frequency Interference), making it an ideal choice for industrial applications.
  • High Data Rates: It supports high-speed data rates, ensuring quick and efficient communication between devices.
  • Wide Operating Temperature Range: This product is built to withstand extreme temperatures, making it suitable for harsh industrial environments.
  • Low Power Consumption: The DS60R is designed with power efficiency in mind, making it suitable for battery-powered or energy-sensitive applications.

Applications

The DS60R is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Networked sensors
  • Point of sale (POS) systems
  • Medical equipment

Technical Specifications

The DS60R boasts a range of technical specifications that highlight its performance capabilities:

  • Interface Type: Serial
  • Supply Voltage Range: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package/Case: SOT-23

With its combination of durability, efficiency, and high-speed operation, the DS60R from Maxim Integrated stands out as a top-tier solution for data communication challenges. Its robust design and versatile application scope make it a valuable component in any designer's toolkit.

You May Also Be Interested in

NEC
Need more? Email Us
Intel
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Dialog Semiconductor GmbH
Lowest to $4.8972
Skyworks Solutions Inc.
Need more? Email Us
NEC
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess