Maxim Integrated DS5250FP-125 High-Speed Secure Microcontroller
The DS5250FP-125 is a robust, high-speed microcontroller designed by Maxim Integrated, renowned for its advanced security features and performance. This microcontroller is tailored for applications that require stringent security measures such as financial terminals, secure data logging, and authentication devices. With its integrated memory protection unit and secure non-volatile storage, the DS5250FP-125 ensures the integrity and confidentiality of your critical data.
Key Features:
- High-Speed 8051-Compatible Processor: The DS5250FP-125 operates at 125 MHz, providing a high-speed implementation of the industry-standard 8051 instruction set, ensuring compatibility with a wide range of applications and facilitating easy integration into existing designs.
- Advanced Security: Equipped with a variety of security features, including a secure bootloader, hardware RNG (Random Number Generator), and a public key accelerator for fast RSA encryption/decryption, this microcontroller is designed to thwart a wide range of attacks.
- Memory Protection: The onboard Memory Protection Unit (MPU) offers multiple levels of protection, including read/write/execute permissions, to prevent unauthorized access and tampering with the code and data.
- Non-Volatile Memory: With its secure, non-volatile memory, the DS5250FP-125 ensures that sensitive data remains protected even when power is removed. This feature is crucial for applications that need to retain critical data securely.
- Flexible I/O Options: The microcontroller provides a variety of I/O options to interface with external devices, including serial ports, parallel ports, and timers, offering flexibility for a wide range of application requirements.
- Low Power Consumption: Designed for efficiency, the DS5250FP-125 operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
Applications:
The DS5250FP-125's combination of speed, security, and flexibility makes it an ideal choice for applications such as:
- Point-of-Sale (POS) Terminals
- Secure Communication Systems
- Authentication and Access Control Devices
- Financial Systems
Maxim Integrated's commitment to security and performance is evident in the DS5250FP-125, making it a trusted solution for developers who require the highest levels of protection for their sensitive data and applications.