EN
  • EN
  • DE

DS4422N+T&R

Part No DS4422N+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 7BIT 2CH 5.5V 14-TDFN / DAC 2-CH Current Steering 7-bit 14-Pin TDFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 7
Number of D/A Converters 2
Output Type Current - Unbuffered
Data Interface I2C
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±0.5 (Maximum)
Architecture Current Sink, Current Source
Operating Temperature Range -40°C ~ 85°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-TDFN-EP (3x3)
Win Source Part Number 773316-DS4422N+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS4422
Introduction Date March 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS4422N+T&R CAD Model

Description

Maxim Integrated DS4422N+T&R Low-Voltage Dual Sinking Current DAC

The DS4422N+T&R from Maxim Integrated is a highly integrated digital-to-analog converter (DAC) designed to deliver precise current control in a compact and efficient package. This device is particularly suited for applications requiring low-voltage operation and accurate current sinking capabilities, making it an ideal choice for power-sensitive and space-constrained applications.

This dual-channel DAC operates from a 2.6V to 5.5V supply voltage, making it versatile for various low-voltage systems. Each output of the DS4422N can sink current up to 200mA, providing ample drive capability for a wide range of peripheral devices. The output current is set via an I2C-compatible serial interface, allowing for easy integration with microcontrollers and other digital systems.

Featuring a compact 3mm x 3mm 10-pin µMAX package, the DS4422N+T&R is designed for minimal footprint on printed circuit boards. The ‘+T&R’ designation indicates that this product is provided in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes, enhancing production efficiency and reducing manual handling errors.

The DS4422N+T&R includes several features that ensure reliable and stable operation. It has integrated over-temperature protection and a power-on reset function that initializes the DAC outputs to zero current, preventing any unintended high-current output at startup. Its non-volatile memory retains the last programmed current values, allowing the device to resume operation without the need for reprogramming after a power cycle.

Typical applications for the DS4422N+T&R include LED backlighting, OLED displays, and precision current control tasks in portable devices, industrial control systems, and point-of-sale terminals. Its precision current sinking capability also makes it a good fit for calibrating sensors and for use in programmable current sources.

With Maxim Integrated's reputation for quality and reliability, the DS4422N+T&R is a robust and efficient solution for designers looking to add accurate current control to their low-voltage applications.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0140 $54.1260
21+ $4.9345 $103.6245
32+ $4.7803 $152.9696
44+ $4.6261 $203.5484
56+ $4.4719 $250.4264
75+ $4.0093 $300.6975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,102 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess