EN
  • EN
  • DE

DS4404N+

Part No DS4404N+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 4CH I2C ADJ 14-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 5
Number of D/A Converters 4
Output Type Current - Unbuffered
Differential Output No
Data Interface I2C
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1 (Max), ±0.5 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 117802-DS4404N+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS4404N+ CAD Model

Description

Maxim Integrated's DS4404N+: A Versatile Digital Potentiometer

The DS4404N+ is a state-of-the-art digital potentiometer designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This particular device offers precision control of resistance settings, making it an ideal solution for applications that require fine-tuning and calibration of electrical parameters.

The DS4404N+ features a quad-channel configuration, providing designers with four independently adjustable potentiometers in a single compact package. Each channel can be individually programmed via a user-friendly I2C interface, allowing for seamless integration into a wide variety of electronic systems. This digital potentiometer is designed to operate over a broad voltage range of 2.7V to 5.5V, ensuring compatibility with both low-power and standard logic-level circuits.

With 64 wiper positions, the DS4404N+ offers a granular level of control, enabling precise adjustment of resistance from 10kΩ to 1MΩ. This flexibility makes the DS4404N+ an excellent choice for applications such as adjustable power supplies, LCD screen contrast and brightness control, and calibration of sensor signals.

One of the key features of the DS4404N+ is its nonvolatile memory, which retains the wiper position even after power is removed. This ensures that the device maintains the last programmed resistance setting, allowing for immediate and accurate operation upon power-up without the need for reconfiguration. This characteristic is particularly beneficial for systems that require consistent performance between power cycles.

The DS4404N+ is housed in a compact 14-pin TSSOP package, which minimizes the footprint on printed circuit boards and is conducive to space-constrained applications. Maxim Integrated's commitment to quality and reliability is evident in the DS4404N+'s design, which includes built-in ESD protection and a wide operating temperature range of -40°C to +125°C, making it suitable for use in harsh environments.

In summary, the DS4404N+ from Maxim Integrated is a versatile and reliable digital potentiometer that offers precise resistance control for a multitude of electronic applications. Its programmable nature, combined with robust performance characteristics, makes it a top choice for designers seeking a high-quality, flexible solution for their variable resistance needs.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
Lowest to $7.1344
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7941 $51.6165
155+ $0.6516 $100.9980
240+ $0.6313 $151.5120
330+ $0.6109 $201.5970
425+ $0.5905 $250.9625
570+ $0.5294 $301.7580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess