EN
  • EN
  • DE

DS4201USB

Part No DS4201USB
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 254128-DS4201USB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS4201USB CAD Model

Description

The DS4201USB from Maxim Integrated is a versatile and high-performance USB-to-SPI (Serial Peripheral Interface) bridge device that offers an efficient solution for communication between USB hosts and SPI-enabled peripherals. This compact and robust module is designed to simplify the process of interfacing a wide array of SPI devices to a USB port, making it ideal for developers and engineers looking to streamline their design process.

Key Features

  • USB 2.0 Full-Speed Interface: The DS4201USB operates at USB 2.0 full-speed, ensuring rapid data transfer rates and seamless connectivity with USB host devices.
  • Integrated SPI Interface: With its built-in SPI interface, the DS4201USB can easily connect to a variety of SPI devices such as sensors, memory chips, and other integrated circuits.
  • Plug-and-Play Operation: This device supports plug-and-play operation, which allows for quick and easy setup without the need for complex configuration.
  • Flexible Power Options: The module can be powered directly from the USB bus or from an external power source, offering flexibility in various application scenarios.
  • Compact Form Factor: Its small footprint makes it an excellent choice for space-constrained applications, providing powerful functionality without taking up much room on the board.
  • Driver Support: Maxim Integrated provides drivers and support for multiple operating systems, ensuring compatibility and streamlining development.

Applications

The DS4201USB is an ideal choice for a wide range of applications where USB connectivity for SPI devices is required. It is particularly useful in areas such as industrial control systems, consumer electronics, data acquisition systems, and any embedded system that requires a reliable USB-to-SPI communication channel.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS4201USB is no exception. It is engineered to meet the high standards of performance and durability that users have come to expect from Maxim Integrated products.

You May Also Be Interested in

NEC
Need more? Email Us
Intel
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $11.4253
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess