The Maxim Integrated DS4026C is a precision, temperature-compensated voltage reference designed for analog and mixed-signal applications requiring a stable voltage reference over a wide temperature range. This device offers excellent stability and low noise performance, making it ideal for high-resolution data converters, portable instrumentation, and industrial control systems.
Key Features
- High Accuracy: The DS4026C features a low initial error and maintains high accuracy over temperature, ensuring reliable performance in critical applications.
- Temperature Compensation: With advanced temperature compensation, this voltage reference minimizes drift over the full operating temperature range.
- Low Noise: Designed to produce minimal output noise, the DS4026C is suitable for sensitive applications such as precision measurement and audio equipment.
- Wide Operating Temperature Range: The device is functional over a broad temperature range, making it versatile for use in various environments.
- Long-Term Stability: The DS4026C exhibits excellent long-term stability, a crucial feature for systems that require consistent performance over time.
Applications
- High-Resolution Analog-to-Digital and Digital-to-Analog Converters
- Portable Instrumentation
- Industrial Process Control
- Energy Management Systems
- Precision Power Supply References
Product Specifications
The DS4026C voltage reference comes in a compact package and operates from a wide supply voltage range. It is designed to be robust and reliable, ensuring consistent performance even under varying conditions.
| Parameter |
Value |
| Initial Accuracy |
±0.02% |
| Temperature Coefficient |
10ppm/°C (max) |
| Operating Temperature Range |
-40°C to +85°C |
| Supply Voltage Range |
4.5V to 5.5V |
| Package Type |
SOT-23 |
With its robust design and superior performance, the Maxim Integrated DS4026C voltage reference is an excellent choice for engineers and designers looking for a reliable and precise voltage reference solution.