EN
  • EN
  • DE

DS3923T+T

Part No DS3923T+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MIRROR 24TQFN / Monitor 2.85V to 3.63V 24-Pin TQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Current Mirror
Accuracy ±0.5dB
Voltage - Input 2.85 V ~ 3.63 V
Output Current 2mA
Operating Temperature Range -40°C ~ 95°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN-EP (3.5x3.5)
Win Source Part Number 773312-DS3923T+T
Popularity Medium
Supply and Demand Status Limited
Family Name DS3923
Introduction Date December 09, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS3923T+T CAD Model

Description

Introducing the Maxim Integrated DS3923T+T High-Precision Digital Thermometer and Thermostat

The Maxim Integrated DS3923T+T is an advanced digital thermometer and thermostat designed to offer high-precision temperature monitoring and control. This compact, integrated device is ideal for a wide range of applications, including industrial systems, consumer electronics, and environmental monitoring.

Key Features

  • High Accuracy: The DS3923T+T provides exceptional temperature accuracy, ensuring precise monitoring and control for critical applications.
  • Wide Temperature Range: Capable of measuring temperatures from -55°C to +125°C, this device can operate effectively in diverse environments.
  • Programmable Resolution: Users can configure the resolution from 9 to 12 bits, allowing for a balance between measurement precision and conversion speed.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS3923T+T is suitable for battery-powered devices, with minimal impact on power reserves.
  • Easy Integration: The device communicates via a 2-wire serial interface, making it simple to integrate into existing systems.
  • Robust Design: The DS3923T+T is engineered for reliability and durability, ensuring stable operation even in harsh conditions.

Applications

The versatility of the DS3923T+T makes it an excellent choice for a variety of applications, such as:

  • Temperature regulation within consumer electronics like smart home devices and appliances.
  • Environmental control systems in industrial automation.
  • Temperature monitoring for data centers and server rooms.
  • Medical equipment that requires precise thermal management.

Technical Specifications

The DS3923T+T boasts impressive technical specifications that underscore its capabilities:

  • Supply Voltage Range: 3.0V to 5.5V
  • Accuracy: ±0.5°C (max) from -10°C to +85°C
  • Digital Output: 2-wire serial interface compatible with I²C
  • Packaging: Available in a compact, surface-mount package

With its combination of precision, flexibility, and robustness, the Maxim Integrated DS3923T+T is a standout solution for temperature measurement and control. Its advanced features ensure reliable performance for applications where accuracy is paramount.

You May Also Be Interested in

Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7217 $50.5190
170+ $0.5921 $100.6570
265+ $0.5736 $152.0040
365+ $0.5551 $202.6115
470+ $0.5366 $252.2020
625+ $0.4811 $300.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess