EN
  • EN
  • DE

DS3923

Part No DS3923
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description High-Speed Current Mirror
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169386-DS3923
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3923 CAD Model

Description

The DS3923 from Maxim Integrated is an advanced, high-performance interface controller designed to meet the rigorous demands of communication and network applications. This IC is engineered to provide a robust and reliable interface solution, ensuring seamless operation for a wide range of industrial and commercial products.

Key Features

  • High-Speed Operation: The DS3923 is capable of handling high-speed data transfers, making it suitable for applications requiring fast and efficient communication.
  • Low Power Consumption: Designed with energy efficiency in mind, this interface controller operates with minimal power, helping to extend the life of battery-powered devices.
  • Versatile Connectivity: This device supports multiple communication protocols, allowing for flexible integration with various systems and components.
  • Robust Protection: The DS3923 is equipped with built-in protection features to safeguard against electrical transients, ensuring long-term reliability and stability.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained applications without compromising performance.

Applications

The DS3923 is ideal for a range of applications, including:

  • Networking equipment such as routers, switches, and modems
  • Data communication systems
  • Industrial control and automation systems
  • Telecommunication interfaces
  • High-speed data acquisition and processing units

Technical Specifications

The DS3923 offers the following technical specifications:

  • Supply Voltage Range: Specified range for optimal operation
  • Operating Temperature Range: Defined limits for reliable performance under varying environmental conditions
  • Data Rate: Maximum supported data transfer speed
  • Interface Type: Types of supported communication interfaces (e.g., SPI, I2C, UART)
  • Package Type: Information about the physical packaging and pin configuration

For detailed technical specifications, application notes, and additional information, customers are encouraged to visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5530 $54.3550
80+ $1.2743 $101.9440
125+ $1.2345 $154.3125
170+ $1.1946 $203.0820
220+ $1.1548 $254.0560
290+ $1.0354 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,606 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess