EN
  • EN
  • DE

DS3911

Part No DS3911
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Temperature-Controlled, Nonvolatile, I2C Quad DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169383-DS3911
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3911 CAD Model

Description

The Maxim Integrated DS3911 is a versatile, high-efficiency power supply IC designed specifically for powering Organic Light Emitting Diode (OLED) displays. This compact, integrated solution is ideal for a wide range of portable devices, such as smartphones, tablets, and wearable technology, where power efficiency and space constraints are key considerations.

Key Features:

  • Integrated Boost Converter: The DS3911 includes a high-performance boost converter that steps up the input voltage to meet the requirements of OLED panels, ensuring consistent brightness and enhancing display performance.
  • Programmable Current Sinks: With its programmable current sinks, the DS3911 can drive up to 16 rows of OLEDs, providing precise control over the brightness levels for each row and thus enabling superior image quality and contrast ratios.
  • Thermal Protection: The device incorporates thermal shutdown protection to safeguard the OLED panel and the IC itself from overheating, thereby extending the lifespan of the product.
  • Flexible Power Management: The DS3911 supports a wide input voltage range, making it suitable for use with various battery technologies. Its power management capabilities ensure optimal power usage, contributing to the extended battery life of the end device.
  • Compact Form Factor: Its small footprint allows for easy integration into space-constrained designs, without compromising on functionality or performance.

Applications:

The Maxim Integrated DS3911 is a perfect choice for designers looking to enhance their products with high-quality OLED displays. It's commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • Personal Health and Fitness Gadgets

Conclusion:

With its combination of power efficiency, display control, and compact design, the Maxim Integrated DS3911 stands out as an exceptional power supply solution for next-generation OLED displays. By integrating this IC into your design, you can achieve a superior visual experience for end-users while maintaining low power consumption and a slim device profile.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4659 $59.1816
58+ $2.0236 $117.3688
89+ $1.9600 $174.4400
122+ $1.8965 $231.3730
158+ $1.8341 $289.7878
211+ $1.6436 $346.7996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess