EN
  • EN
  • DE

DS3881

Part No DS3881
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Single-Channel Automotive CCFL Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169378-DS3881
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3881 CAD Model

Description

Maxim Integrated DS3881 Octal PWM LED Driver

The Maxim Integrated DS3881 is a versatile and efficient solution for LED lighting applications. This octal (8-channel) PWM (Pulse Width Modulation) LED driver is specifically designed to control and dim LEDs with precision and ease, making it an ideal choice for a wide range of lighting systems.

The DS3881 is equipped with an I²C-compatible interface, which allows for seamless communication with microcontrollers or other control devices. This feature provides designers with the flexibility to adjust brightness levels, change lighting patterns, or update configurations with simple software commands.

Key Features:

  • Integrated 8-Channel LED Driver: Each channel of the DS3881 can drive an LED string, offering individual control over multiple LEDs or LED groups within a lighting system.
  • 12-Bit PWM Resolution: High-resolution PWM dimming enables precise control over brightness levels, allowing for smooth transitions and the ability to create a wide range of lighting effects.
  • Flexible Power Supply: The DS3881 operates over a wide power supply range, accommodating various system requirements and ensuring compatibility with different LED configurations.
  • Error Detection: Built-in features for open-circuit and short-circuit detection provide enhanced reliability and safety by alerting the system to potential issues with the LED strings.
  • Thermal Management: The device includes thermal shutdown protection, which helps to prevent damage from overheating, ensuring a longer lifespan for the LEDs and the driver itself.

The DS3881 is not only powerful but also energy-efficient, supporting the development of green lighting solutions. Its compact form factor allows it to be easily integrated into space-constrained applications, such as portable devices or compact light fixtures.

Whether you're designing architectural lighting, commercial signage, or automotive lighting systems, the Maxim Integrated DS3881 offers the reliability, control, and performance needed to create high-quality, innovative LED lighting solutions.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess