EN
  • EN
  • DE

DS32B35-33

Part No DS32B35-33
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Accurate I2C RTC with Integrated TCXO/Crystal/FRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169291-DS32B35-33
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS32B35-33 CAD Model

Description

The DS32B35-33 from Maxim Integrated is a highly precise, full-featured real-time clock (RTC) module designed to provide an accurate time and date reference for a wide range of applications. This compact, integrated circuit is particularly suited for systems that require reliable timekeeping under varying environmental conditions, including industrial control systems, telecommunications, networking equipment, and many other embedded systems.

Key Features

  • High Accuracy: The DS32B35-33 maintains excellent timekeeping accuracy over temperature and voltage variations, ensuring that your system stays synchronized with real-world time.
  • Battery Backup: It includes an integrated, rechargeable energy source that maintains timekeeping in the event of a main power loss, with a long lifetime to minimize maintenance.
  • Automatic Leap Year Compensation: The device automatically adjusts for leap years up to the year 2100, providing hassle-free operation without the need for manual adjustments.
  • Flexible Time Format: The RTC can be configured to operate in either 24-hour or 12-hour format with an AM/PM indicator, catering to various user preferences and regional standards.
  • Programmable Alarms: It features programmable alarms that can be set to trigger on a specific day, date, or month, allowing for versatile scheduling and time-based events.
  • I2C Interface: The DS32B35-33 communicates via a simple I2C interface, making it easy to integrate into existing designs and communicate with microcontrollers and other digital systems.

Applications

  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Networking Equipment
  • Data Centers
  • Embedded Systems

The DS32B35-33 is a testament to Maxim Integrated's commitment to providing robust and precise timing solutions. Its combination of features ensures that your application will remain in sync with the precise time, regardless of external challenges. This RTC module is an excellent choice for designers looking to enhance the reliability and performance of their time-sensitive applications.

Product Specifications

Parameter Value
Timekeeping Accuracy ±2ppm from 0°C to +40°C
Battery Backup Integrated, rechargeable
Interface I2C
Operating Temperature -40°C to +85°C

For more detailed information and datasheets, visit the Maxim Integrated website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3070 $68.6140
5+ $28.1485 $140.7425
7+ $27.2696 $190.8872
9+ $26.3894 $237.5046
12+ $25.5105 $306.1260
16+ $22.8713 $365.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess