EN
  • EN
  • DE

DS28E10P+TR

Part No DS28E10P+TR
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 254024-DS28E10P+TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28E10P+TR CAD Model

Description

Maxim Integrated DS28E10P+TR Secure Authenticator

The DS28E10P+TR from Maxim Integrated is a robust, secure authenticator that provides a cost-effective solution for ensuring the authenticity and integrity of products. This compact device leverages Maxim's expertise in security and integrated circuits to provide a high level of protection against counterfeiting, unauthorized usage, and other malicious activities.

At the heart of the DS28E10P+TR is a unique, factory-programmed 64-bit registration number, which serves as a foundational element for the chip's security features. This unique ID cannot be altered, ensuring that each chip is distinct and traceable back to its origin. The device incorporates a SHA-1 hash-based message authentication code (HMAC) algorithm, which is a widely recognized and secure method of verifying the authenticity of a message. This ensures that communication between the DS28E10P+TR and the host system is protected against tampering and spoofing attacks.

Designed for ease of integration, the DS28E10P+TR operates over a single-contact 1-Wire® interface, which simplifies the connection to a host microcontroller. This interface not only reduces the number of necessary pins but also enables the authenticator to draw power directly from the data line, minimizing the need for additional power supply lines.

The device's compact form factor, available in a 6-pin TSOC package, makes it an ideal choice for space-constrained applications. It is also available in tape and reel packaging (designated by the "TR" suffix), which facilitates efficient, automated placement during the manufacturing process, making it well-suited for high-volume production.

Typical applications for the DS28E10P+TR include accessory and peripheral authentication, printer cartridge identification, medical device authentication, and any other application where proving the legitimacy of a product or component is crucial. By incorporating the DS28E10P+TR into their designs, manufacturers can protect their brand integrity, safeguard their revenue streams, and ensure customer satisfaction by preventing the use of counterfeit or unauthorized products.

Overall, the DS28E10P+TR is a testament to Maxim Integrated's commitment to providing secure, reliable, and easy-to-use solutions for product authentication challenges across a broad range of industries.

You May Also Be Interested in

Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Intel
Lowest to $1.5165
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
NEC
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Shindengen
Lowest to $8.3160
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Sanken
Lowest to $1.1435

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,180 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess