EN
  • EN
  • DE

DS2810

Part No DS2810
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 254015-DS2810
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2810 CAD Model

Description

The Maxim Integrated DS2810 is a highly secure authentication and crypto coprocessor that provides a robust defense against unauthorized usage and cloning for a wide range of applications. This device integrates advanced security features to ensure the protection of sensitive data and to enable secure communication in various systems including medical devices, consumables authentication, and secure software distribution.

Key Features:

  • Robust Security: The DS2810 offers hardware-based security features, including a high-quality random number generator, secure hash algorithm (SHA-1), and public key engine for asymmetric cryptography.
  • Secure Memory: It includes 1024 bits of secure EEPROM for storing sensitive data such as cryptographic keys, which are essential for secure device authentication.
  • Flexible Crypto Engine: The device supports a flexible crypto engine that can handle multiple cryptographic operations, making it suitable for a variety of security applications.
  • One-Wire Interface: The integrated one-wire interface ensures minimal pin usage, which is ideal for designs with limited space or where a simple interface is required.
  • High-Speed Operation: Designed for high-speed operation, the DS2810 is capable of performing cryptographic operations quickly and efficiently.

Applications:

  • Medical Device Security
  • Consumables Authentication
  • Software Licensing and Distribution
  • Peripheral Device Authentication
  • Secure Data Storage and Transmission

The Maxim Integrated DS2810 is an ideal solution for manufacturers looking to enhance the security of their products. By utilizing this crypto coprocessor, companies can ensure that their products maintain integrity and trustworthiness while preventing unauthorized use and counterfeiting. With the DS2810, Maxim Integrated continues its commitment to providing advanced security solutions for the evolving needs of modern technology.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Intel
Lowest to $1.5165
Shindengen
Lowest to $8.3160
Diodes Incorporated
Lowest to $0.1143
NEC
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
NEC
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess