The DS2810+ from Maxim Integrated is a highly versatile, single-chip solution designed for managing and protecting rechargeable battery packs. This integrated circuit (IC) offers an array of features that make it an ideal choice for applications requiring reliable and efficient battery management, such as portable consumer electronics, handheld devices, and power tools.
Key Features
- Integrated Authentication: The DS2810+ includes a built-in SHA-1 authentication algorithm to ensure that the battery pack is compatible and certified for use with the host device, providing an additional layer of security against counterfeit products.
- Charge Control: It offers precise charge control and monitoring, which helps to extend the life of the battery pack by avoiding overcharging and deep discharging scenarios.
- Temperature Monitoring: The device incorporates temperature measurement capabilities that protect the battery by preventing charging or discharging under extreme temperature conditions.
- High-Accuracy Voltage Sensing: With high-accuracy voltage sensing, the DS2810+ ensures the battery cells are balanced and operating within their safe voltage range, which is crucial for maintaining the overall health and longevity of the battery pack.
- Low-Power Consumption: Designed to have low operational power consumption, the IC contributes to the overall energy efficiency of the system in which it is used.
Technical Specifications
- Voltage Range: 4.5V to 20V
- Temperature Range: -40°C to +85°C
- Package Type: 16-pin TSSOP
- Communication Interface: 1-Wire®
The DS2810+ is not only a powerful tool for battery management but also supports a 1-Wire interface for communication with the host system. This simplifies the overall design and reduces the number of interconnections required, leading to a more robust and reliable battery management system. With Maxim Integrated's expertise in power management and security, the DS2810+ stands out as a smart choice for designers looking to enhance the safety, performance, and reliability of their rechargeable battery applications.