EN
  • EN
  • DE

DS2792G+

Part No DS2792G+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC PROG FUEL GAUGE W/UART 28TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 2
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 28-TDFN-EP (8x4)
Win Source Part Number 136952-DS2792G+
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Multimedia, Portable Devices, Imaging, Video & Vision, Audio
Ultra Librarian 3D Model Ultra Librarian DS2792G+ CAD Model

Description

The Maxim Integrated DS2792G+ is a comprehensive battery monitoring IC designed to provide precise fuel gauging, temperature control, and safety functions for single-cell Li-ion (Lithium-ion) or Li-poly (Lithium Polymer) batteries. This high-precision monitor is an essential component for portable devices where accurate battery status is crucial for optimal performance and user experience.

Key Features

  • High Accuracy: The DS2792G+ offers high-precision measurements of voltage, current, and temperature, ensuring reliable data for calculating the remaining battery capacity.
  • Integrated Coulomb Counter: With its built-in coulomb counter, the device provides detailed information on charge and discharge activity, allowing for accurate state-of-charge (SOC) estimation.
  • Temperature Measurement: The onboard temperature sensor helps in monitoring the battery condition, preventing over-temperature conditions which could lead to damage or reduced lifespan.
  • Adjustable Over/Under Voltage Protection: Users can set thresholds for over and under-voltage conditions to protect the battery from extreme operating conditions.
  • Communication Interface: The IC includes a 1-Wire® interface for communication with the host system, facilitating easy integration and data transfer.
  • Compact Package: Available in a small TSSOP-16 package, the DS2792G+ saves space on the PCB, making it ideal for compact electronic designs.

Applications

The DS2792G+ is suitable for a wide range of applications where battery performance and safety are paramount. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Headsets and Earbuds
  • Wearable Technology

Conclusion

The Maxim Integrated DS2792G+ stands out as a high-precision, feature-rich battery monitor IC that offers designers the capability to enhance the performance and safety of their battery-powered devices. Its integration into a product design ensures accurate fuel gauging and contributes to the overall reliability and user satisfaction of the device.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess