EN
  • EN
  • DE

DS2788E+

Part No DS2788E+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description SBS Compliant Gas Gauge with Impedance Track Technology for use with BQ29330 20-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Height 1.1 mm
Interface Serial
Max Input Voltage 5.5 V
Maximum Operating Temperature 70 °C
Max Supply Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 70 µA
Number of Cells 10
Number of Pins 14
Operating Supply Current 70 µA
Output Type Fixed
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8542390000
Termination SMD/SMT
Weight 140.30179 mg
Win Source Part Number 1019662-DS2788E+
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2788E+ CAD Model

Description

Maxim Integrated's DS2788E+ Stand-Alone Fuel Gauge IC

The DS2788E+ from Maxim Integrated is a sophisticated fuel gauge Integrated Circuit (IC) designed to provide precise battery monitoring and capacity management for single-cell Lithium-ion (Li+) batteries. This compact, stand-alone module is an essential component for portable devices where accurate battery status is crucial for optimal user experience.

One of the key features of the DS2788E+ is its ability to measure voltage, temperature, and current, and to use this data to estimate the remaining battery capacity. The device employs a unique method known as "coulomb counting" to track the charge and discharge activity of the battery, which aids in providing a more accurate representation of the battery's state-of-charge (SOC).

The IC also integrates a precise voltage-to-frequency converter for measuring battery voltage, an internal temperature sensor to monitor battery temperature, and a programmable gain amplifier for current sensing. These features enable the DS2788E+ to adapt to various battery chemistries and configurations, making it a versatile solution for a wide range of portable electronics.

With an I2C interface for communication, the DS2788E+ allows for easy integration into system designs. It provides access to a wealth of information including current, voltage, temperature, and accumulated charge, all of which are critical for implementing intelligent battery management algorithms.

Furthermore, the DS2788E+ comes in a small, lead-free TSSOP package, making it ideal for space-constrained applications. The device operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Overall, the DS2788E+ is a high-performance solution for battery fuel gauging, offering designers a compact, accurate, and easy-to-use option for enhancing the user experience by extending battery life and preventing unexpected shutdowns in portable devices.

For more information, technical specifications, and support resources, visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess