EN
  • EN
  • DE

DS2784G-CP4+TR

Part No DS2784G-CP4+TR
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Maxim Integrated
Win Source Part Number 254013-DS2784G-CP4+TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS2784G-CP4+TR CAD Model

Description

Maxim Integrated DS2784G-CP4+TR Battery Fuel Gauge IC

The DS2784G-CP4+TR from Maxim Integrated is a high-precision battery fuel gauge integrated circuit that provides detailed information about the state-of-charge (SOC) and health of rechargeable Lithium-ion (Li+) batteries. This advanced monitoring chip is designed to enhance battery performance and reliability, making it an essential component for portable consumer electronics, medical devices, and other battery-powered applications.

This compact and efficient IC offers a plethora of features that enable precise battery management. Its primary function is to track the battery's SOC by measuring voltage, temperature, and current parameters. The DS2784G-CP4+TR utilizes a sophisticated algorithm to estimate the remaining battery capacity, helping users avoid unexpected shutdowns and maintain optimal battery usage.

The device comes in a small, lead-free, surface-mount package, specifically the TDFN-8 (3mm x 3mm) form factor, which makes it suitable for space-constrained applications. The DS2784G-CP4+TR is designed for ease of integration into existing designs, offering a simple interface that can be easily accessed through an I2C serial interface.

Key features of the DS2784G-CP4+TR include:

  • High-accuracy measurements of voltage, current, and temperature
  • Predictive and historic SOC calculations
  • Adjustable charge voltage and discharge rate compensation
  • Nonvolatile (NV) memory for storing device configuration and history
  • Automatic cell-balance tracking and correction
  • Low power consumption to maximize battery life
  • Protection features for overcharge, discharge, and overcurrent conditions

With its robust protection features, the DS2784G-CP4+TR ensures the safety and longevity of the battery by preventing operation outside the manufacturer-specified limits. Its accurate SOC reporting allows for smart power management, contributing to user satisfaction by providing reliable information on battery usage and remaining runtime.

The DS2784G-CP4+TR is available in tape and reel packaging, denoted by the "+TR" suffix, which facilitates automated assembly processes, making it an ideal choice for mass production. Maxim Integrated's commitment to quality and performance is evident in this product, providing designers with a reliable solution for advanced battery management in their next-generation devices.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,393 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess