EN
  • EN
  • DE

DS2781E+

Part No DS2781E+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE BATT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 to 2
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 014776-DS2781E+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2781E+ CAD Model

Description

Maxim Integrated's DS2781E+ Stand-Alone Fuel Gauge IC

The DS2781E+ is a high-precision fuel gauge integrated circuit (IC) developed by Maxim Integrated, designed to provide accurate battery state-of-charge (SOC) information for single-cell rechargeable Li-ion or Li-polymer batteries. This compact, stand-alone IC is an essential component for portable devices where battery life indication is critical, such as smartphones, tablets, and wireless headphones.

With its sophisticated algorithm, the DS2781E+ measures battery parameters such as voltage, temperature, and current to estimate the remaining battery capacity with high accuracy. Its ability to track battery usage history helps in predicting battery life, optimizing device runtime, and enhancing the overall user experience.

The DS2781E+ features a 16-bit A/D converter for high-resolution measurements, and it supports bidirectional current sensing, which allows it to monitor both charging and discharging activities. This ensures precise SOC calculations even under varying load conditions. It also includes a unique ID for battery authentication, which is a crucial feature for protecting devices from potential damage caused by counterfeit or incompatible batteries.

Key features of the DS2781E+ include:

  • High-precision coulomb counter-based fuel gauging
  • Automatic temperature compensation for improved accuracy
  • Programmable alarm thresholds for voltage, current, and temperature
  • Low-power consumption for extended battery life
  • Simple 2-wire interface for easy integration with microcontrollers
  • Compact package suitable for space-constrained applications

Integration of the DS2781E+ into battery-powered devices not only provides real-time battery status but also helps in extending the overall battery lifespan by preventing deep discharges and overcharging scenarios. This is especially important for high-end electronics where maintaining battery health is a priority.

Maxim Integrated's commitment to quality and reliability is reflected in the DS2781E+, making it a trusted choice for designers looking to incorporate advanced power management solutions into their products. With the DS2781E+, users can expect improved performance, safety, and a better overall experience with their battery-operated devices.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1786 $50.2502
17+ $5.8902 $100.1334
27+ $5.7061 $154.0647
37+ $5.5220 $204.3140
47+ $5.3380 $250.8860
63+ $4.7858 $301.5054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess