EN
  • EN
  • DE

DS2780G+

Part No DS2780G+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Standalone Fuel Gauge IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Interface 1-Wire
Operating Temperature Range -20°C ~ 70°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN-EP (3x4)
Win Source Part Number 1169252-DS2780G+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS2780
Introduction Date December 09, 2004
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DS2780G+ CAD Model

Description

The DS2780G+ is a high-precision fuel gauge integrated circuit (IC) designed by Maxim Integrated, a leader in analog and mixed-signal products. This innovative device provides real-time battery capacity monitoring for single-cell rechargeable lithium-ion (Li+) and lithium-ion polymer (Li-Poly) batteries. It is a perfect solution for portable devices where accurate battery state-of-charge (SOC) estimation is crucial.

Key Features

  • Precision Measurement: The DS2780G+ utilizes a patented method to measure voltage, temperature, and current, providing high accuracy in SOC estimation.
  • Adjustable Parameters: It offers adjustable charge voltage thresholds and discharge rate compensation, allowing for fine-tuning to match specific battery characteristics.
  • Communication Interface: The device includes a 2-wire serial interface for communication with the host system, enabling easy integration into existing designs.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2780G+ operates with low quiescent current, which is critical for battery-powered applications.

Applications

The DS2780G+ is versatile and can be utilized in a wide range of applications, including:

  • Handheld Devices
  • Medical Instruments
  • Wireless Headsets and Speakers
  • Smart Batteries

Technical Specifications

Parameter Value
Battery Type Li+, Li-Poly
Operating Voltage 2.5V to 4.5V
Communication 2-Wire Serial
Operating Temperature -20°C to +70°C
Package 8-Pin TSSOP

With its compact form factor and comprehensive feature set, the DS2780G+ is an ideal choice for designers looking to enhance the performance and reliability of their battery-powered devices. Maxim Integrated's commitment to quality ensures that the DS2780G+ meets the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess