EN
  • EN
  • DE

DS2780

Part No DS2780
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Stand-Alone Fuel Gauge IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169251-DS2780
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2780 CAD Model

Description

Maxim Integrated's DS2780 Standalone Fuel Gauge IC

The DS2780 from Maxim Integrated is a highly sophisticated standalone fuel gauge IC designed to provide precise battery management and monitoring for a wide range of portable devices. This compact, power-efficient component is ideal for applications where long battery life and accurate power usage tracking are critical.

With its ability to measure voltage, temperature, current, and accumulated charge, the DS2780 provides a comprehensive solution for battery fuel gauging. This allows device manufacturers to deliver products that can intelligently manage power consumption, thereby enhancing the user experience by extending operating time and maintaining optimal performance.

One of the key features of the DS2780 is its ability to perform coulomb counting, which offers a precise method for tracking the amount of charge entering and leaving a rechargeable battery. This process is critical for calculating the remaining battery capacity, ensuring users are aware of how much power they have left before a recharge is necessary.

The IC also includes an integrated temperature sensor, which is essential for monitoring the battery's environment. Temperature can significantly impact battery performance and longevity, and the DS2780's ability to detect and respond to temperature changes helps to protect the battery from conditions that could lead to reduced life or even failure.

Designed with versatility in mind, the DS2780 supports various battery chemistries, including Li-ion, Li-poly, and NiMH. This flexibility makes it a suitable choice for a broad range of portable electronic devices, from smartphones and tablets to digital cameras and handheld gaming consoles.

For ease of integration, the DS2780 communicates with the host device via a simple 2-wire interface, minimizing the complexity of system design. Additionally, the IC is available in a small TSSOP package, saving valuable board space in compact electronic devices.

Overall, the DS2780 Standalone Fuel Gauge IC is a testament to Maxim Integrated's commitment to providing innovative, reliable power management solutions. Its advanced features and adaptability make it an essential component for any portable device requiring accurate battery monitoring and extended operational life.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess