EN
  • EN
  • DE

DS2778G+

Part No DS2778G+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI+ 2CELL 14-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 14-TDFN-EP (3x5)
Win Source Part Number 080732-DS2778G+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2778G+ CAD Model

Description

The DS2778G+ from Maxim Integrated is a highly sophisticated fuel gauge IC designed to provide precise battery monitoring and management for portable devices. This compact, integrated circuit is a solution for maintaining the performance and extending the life of lithium-ion (Li-ion) and lithium-polymer (Li-Poly) batteries.

With its ability to measure voltage, temperature, and current, the DS2778G+ offers a comprehensive approach to battery monitoring. The device uses a patented algorithm to calculate remaining battery capacity based on these measurements, providing an accurate state-of-charge (SOC) estimation. This information is crucial for users to understand how much battery life is left before the next recharge is required.

The DS2778G+ supports a two-wire I2C interface that allows for easy integration into existing designs. Through this interface, it can communicate with a microcontroller or processor to relay battery status information. This feature makes the DS2778G+ a versatile component for a wide range of applications, including smartphones, tablets, laptops, and other portable electronics where battery management is essential.

One of the key benefits of the DS2778G+ is its programmable alarm thresholds. Developers can set alarms for low battery capacity, high or low temperature, and overcurrent conditions. These alarms enable proactive measures to protect the battery from conditions that could reduce its lifespan or lead to safety concerns.

The DS2778G+ is available in a compact, lead-free, 8-pin TSSOP package, making it suitable for space-constrained applications. Its operating temperature range of -20°C to +70°C ensures reliable performance in a variety of environments.

Maxim Integrated's DS2778G+ represents a reliable and accurate solution for battery fuel gauging, helping to maximize the efficiency and longevity of battery-powered devices. Its integration into a product design can significantly contribute to the overall user experience by providing dependable battery status information and ensuring the safety of the device it powers.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3488 $58.0464
7+ $15.8759 $111.1313
10+ $15.3798 $153.7980
14+ $14.8837 $208.3718
18+ $14.3876 $258.9768
24+ $12.8992 $309.5808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess