EN
  • EN
  • DE

DS2777G+TR

Part No DS2777G+TR
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI+ 2CELL 14-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 14-TDFN-EP (3x5)
Win Source Part Number 087504-DS2777G+TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2777G+TR CAD Model

Description

Maxim Integrated DS2777G+TR Fuel Gauge IC

The DS2777G+TR from Maxim Integrated is a high-precision fuel gauge integrated circuit designed to provide accurate monitoring of single-cell lithium-ion (Li+) batteries. This compact and efficient IC is an ideal solution for portable devices where battery life estimation is crucial for user experience.

Key Features:

  • High Accuracy: The DS2777G+TR offers precise battery state-of-charge (SOC) estimation through its patented Impedance Track™ algorithm, which adapts over time to battery variations and maintains accurate SOC readings.
  • Versatility: With its programmable configuration, the IC can be tailored to work with a wide range of battery sizes and chemistries, making it a versatile choice for various applications.
  • Low Power Consumption: Designed to extend battery life, this IC has a low quiescent current, reducing the drain on the battery when the device is in standby mode.
  • Communication Interface: It features a 2-wire I2C serial interface that allows for easy communication with the host system, facilitating integration and data retrieval.
  • Protection Features: The DS2777G+TR includes several safety features such as overcharge voltage, over-discharge voltage, and overcurrent protection, enhancing the overall safety and longevity of the battery.
  • Compact Form Factor: Available in a small, lead-free TSSOP package, it is suitable for space-constrained applications.

Applications:

The DS2777G+TR is ideal for a range of portable electronic devices where accurate fuel gauging is essential. These include:

  • Smartphones and tablets
  • Wireless headphones and wearables
  • Handheld gaming devices
  • Portable medical devices
  • And many other consumer electronics

With its combination of precision, versatility, and low power consumption, the DS2777G+TR from Maxim Integrated stands out as a top-tier choice for designers looking to enhance the user experience by providing reliable battery information. Its advanced features and protections ensure that it not only accurately measures battery capacity but also contributes to the safe and efficient operation of the overall device.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess