EN
  • EN
  • DE

DS2770BE+

Part No DS2770BE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATTERY MONITOR 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Purpose Multi-Function Controller
Battery Chemistry Multi-Chemistry
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1034833-DS2770BE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2770BE+ CAD Model

Description

Maxim Integrated DS2770BE+ Battery Fuel Gauge IC

The Maxim Integrated DS2770BE+ is a sophisticated battery fuel gauge integrated circuit that provides detailed information on the state-of-charge (SOC) of rechargeable battery packs. This high-precision device is an essential component for portable electronics where accurate battery monitoring is crucial to user experience and device longevity.

Designed to work with lithium-ion (Li-ion) and lithium-polymer (Li-Po) batteries, the DS2770BE+ offers a comprehensive solution for battery management. It utilizes a combination of voltage, temperature, and current measurements to provide a precise SOC estimate, which helps in predicting battery life and preventing unexpected shutdowns.

Key Features:

  • High Accuracy: The DS2770BE+ features precise measurement capabilities, ensuring reliable SOC estimations for effective battery management.
  • Versatile Battery Support: Compatible with single-cell Li-ion or Li-Po batteries, it is versatile for use in a range of portable devices.
  • Charge and Discharge Monitoring: It monitors both charging and discharging activities, providing bidirectional current measurement.
  • Temperature Measurement: The IC includes a temperature sensor input for temperature-compensated charge calculations.
  • Low Power Consumption: Designed for battery-powered applications, the DS2770BE+ operates with minimal power draw to preserve battery life.
  • Communication Interface: It features a 1-Wire® interface for easy communication with the host system, simplifying integration and data retrieval.

This IC is packaged in a compact, 8-pin TSSOP, making it suitable for space-constrained applications. With its robust feature set, the DS2770BE+ is ideal for use in smartphones, tablets, wireless headphones, handheld gaming devices, and other portable electronics that require reliable battery monitoring.

By integrating the Maxim Integrated DS2770BE+ into your product design, you can ensure users have real-time access to accurate battery information, enhancing the device's reliability and user satisfaction. Its advanced capabilities support smart power management strategies, which can extend battery life and protect against overcharging and deep discharge scenarios.

Overall, the DS2770BE+ is a powerful tool for any designer looking to incorporate advanced battery monitoring and protection into their portable electronic products.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess