EN
  • EN
  • DE

DS2770AE+

Part No DS2770AE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MFUNC MULTI-CHEM 16TSSOP / Battery Multi-Function Controller IC Multi-Chemistry 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Function Multi-Function Controller
Battery Chemistry Multi-Chemistry
Interface 1-Wire
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DS2770
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DS2770AE+-MA,MAXMAXDS2770AE+
Standard Package 96
Win Source Part Number 974167-DS2770AE+
Ultra Librarian 3D Model Ultra Librarian DS2770AE+ CAD Model

Description

Maxim Integrated's DS2770AE+: High-Precision Battery Fuel Gauge

The DS2770AE+ from Maxim Integrated stands out as a sophisticated battery fuel gauge IC designed to provide high-precision battery state-of-charge (SOC) monitoring. This compact, integrated circuit is engineered to cater to the needs of single-cell and dual-cell Li+ battery packs, making it an ideal solution for a wide range of portable electronic devices including smartphones, tablets, and laptops.

One of the key features of the DS2770AE+ is its ability to measure charge flow (coulombs) in and out of the battery pack. This measurement is achieved with high accuracy, thanks to its 16-bit bidirectional current-sense ADC. The device also includes a 16-bit voltage ADC and a 5-bit temperature ADC, which together enable comprehensive monitoring of the battery's vital parameters. These features ensure that the device can provide precise SOC estimations, enhancing the user experience by providing reliable battery life predictions.

The DS2770AE+ also includes integrated nonvolatile (NV) memory, which stores critical battery parameters and calibration data to preserve accuracy even after power cycling. This ensures that the device can maintain its precision over the long term. The IC also features a programmable alarm output, which can be set to notify the system in case of overvoltage, undervoltage, overcurrent, or overtemperature conditions, contributing to the safety and longevity of the battery pack.

Maxim Integrated has designed the DS2770AE+ with versatility in mind. It supports a wide operating temperature range, making it suitable for use in various environmental conditions. The device's small footprint and low power consumption make it an energy-efficient choice that won't significantly impact the overall size or battery life of the end product.

In conclusion, the DS2770AE+ is a testament to Maxim Integrated's commitment to providing advanced power management solutions. Its high-precision measurement capabilities, integrated safety features, and robust design make it a top choice for designers looking to enhance the performance and reliability of their battery-powered applications.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess