EN
  • EN
  • DE

DS2764BE+025

Part No DS2764BE+025
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 773273-DS2764BE+025
Popularity Medium
Supply and Demand Status Limited
Family Name DS2764B
Introduction Date January 10, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2764BE+025 CAD Model

Description

Maxim Integrated DS2764BE+025 High-Precision Li+ Battery Monitor

The DS2764BE+025 from Maxim Integrated is a comprehensive solution designed for precise monitoring and management of Li+ (Lithium-ion) batteries. This high-precision battery monitor integrates several key features that make it an ideal choice for portable device manufacturers who seek to enhance the performance and reliability of their battery-powered products.

At the heart of the DS2764BE+025 is its ability to perform high-accuracy measurements of voltage, current, and temperature, which are vital parameters for maintaining the health and efficiency of Li+ batteries. The device's precision in measuring voltage (with a resolution of 4.88mV) and current (with a resolution of 15.625µV) ensures that the battery's state of charge (SOC) can be closely monitored, thereby optimizing the battery's lifespan and performance.

The DS2764BE+025 also features an integrated 25-byte unique ID, which allows for battery pack authentication, helping to protect against counterfeit batteries and ensuring that only batteries with genuine, approved cells are used in the system. This unique ID also aids in tracking battery usage and history, which is crucial for warranty and replacement programs.

Furthermore, the device includes a 16-byte nonvolatile (NV) EEPROM memory for storing application-specific information and a 16-byte lockable EEPROM for storing battery parameters that need to be secured. This memory space is invaluable for manufacturers who wish to store calibration data, usage logs, or other proprietary information directly on the battery pack.

The DS2764BE+025 operates over a wide temperature range, from -20°C to +70°C, making it suitable for a variety of environments and applications. Moreover, its small form factor (a 16-pin TSSOP package) makes it easy to integrate into compact systems without significantly impacting the overall design.

In summary, the Maxim Integrated DS2764BE+025 is a sophisticated and versatile battery monitoring IC that offers high precision, advanced security features, and valuable data storage capabilities, making it a top choice for designers looking to maximize the potential of their Li+ battery applications.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess