EN
  • EN
  • DE

DS2764B

Part No DS2764B
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description High-Precision Li+ Battery Monitor with 2-Wire Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169249-DS2764B
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2764B CAD Model

Description

DS2764B Battery Monitor

The DS2764B from Maxim Integrated is a high-precision data acquisition and battery monitoring IC designed for lithium-ion (Li+) batteries. This compact, integrated solution provides critical battery data required to optimize battery health and longevity, making it an ideal choice for portable devices, power tools, electric vehicles, and other battery-powered applications.

Among its many features, the DS2764B measures voltage, temperature, current, and charge accumulation in real-time. It employs a high-accuracy 16-bit delta-sigma analog-to-digital converter (ADC) to ensure precise readings. The device's ability to monitor the current flow in both charging and discharging states allows for accurate capacity tracking, which is essential for determining the battery's state-of-charge (SOC) and state-of-health (SOH).

With an integrated sense resistor, the DS2764B simplifies the design process and reduces external component count. This integration not only saves space but also enhances the accuracy of current measurements by eliminating the need for external sense resistors which can introduce additional error.

The DS2764B also features programmable interrupt outputs, which can be configured to alert the system in various conditions such as over-current events, under/over-voltage thresholds, or temperature limits. This proactive approach to battery management helps prevent damage and prolongs the life of the battery.

Communication with the DS2764B is facilitated through a 1-Wire interface, which minimizes the number of wires needed for data transfer and allows for easy integration into existing designs. The device also supports a user-programmable nonvolatile (NV) alarm and configuration registers, giving designers the flexibility to tailor the monitoring system to their specific needs.

Overall, the DS2764B is a versatile and reliable solution for advanced battery monitoring, offering the precision and integration necessary for modern, high-performance applications. Its robust feature set and ease of use make it a go-to choice for engineers looking to enhance the safety, efficiency, and performance of their Li+ battery systems.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2698 $57.8886
18+ $6.7856 $122.1408
27+ $6.5731 $177.4737
37+ $6.3617 $235.3829
47+ $6.1492 $289.0124
63+ $5.5128 $347.3064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess