EN
  • EN
  • DE

DS2764AE+T&R

Part No DS2764AE+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.275V 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 773272-DS2764AE+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2764A
Introduction Date January 10, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS2764AE+T&R CAD Model

Description

Maxim Integrated DS2764AE+T&R High-Precision Li+ Battery Monitor

The DS2764AE+T&R from Maxim Integrated is a sophisticated, high-precision battery monitor specifically designed for Lithium-ion (Li+) batteries. This compact, integrated circuit offers a comprehensive solution for battery management in portable devices, ensuring safety, longevity, and efficient energy usage.

Key Features

  • High Accuracy Measurement: The DS2764AE+T&R allows for precise monitoring of voltage, current, and temperature, enabling accurate state-of-charge (SOC) estimations and battery health assessments.
  • Integrated Analog-to-Digital Converter (ADC): With its built-in high-resolution ADC, the device delivers detailed battery parameter readings necessary for effective power management.
  • Programmable Current Accumulator: The current accumulator is programmable for gain and offset, allowing customization to various battery types and capacities.
  • Nonvolatile (NV) Memory: On-chip NV memory provides storage for critical battery data and history, which is essential for analyzing battery usage patterns and predicting end-of-life.
  • Communication Interface: The DS2764AE+T&R features a 1-Wire® interface that facilitates communication with a host processor, simplifying integration into existing systems.
  • Low Power Consumption: Designed to minimize power draw, this battery monitor is ideal for battery-sensitive applications where energy efficiency is paramount.
  • Protection Features: It includes several safety features such as over/under voltage, overcurrent, and over/under temperature protections to prevent battery damage and ensure user safety.

Applications

The DS2764AE+T&R is ideally suited for a wide range of applications, including:

  • Smartphones and tablets
  • Portable medical devices
  • Handheld GPS units
  • Wireless sensors and IoT devices
  • Consumer electronics

Supplied in a tape and reel (T&R) format, the DS2764AE+T&R is optimized for efficient manufacturing processes, making it a convenient choice for mass production needs. Its robust feature set and high level of integration make it an essential component for advanced battery management systems that require reliable and consistent performance.

Maxim Integrated's commitment to quality ensures that the DS2764AE+T&R meets the stringent requirements of modern electronic devices, providing designers with a trusted solution for their power management challenges.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4109 $51.2872
20+ $5.2602 $105.2040
30+ $5.0958 $152.8740
41+ $4.9314 $202.1874
53+ $4.7671 $252.6563
71+ $4.2739 $303.4469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,022 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess