EN
  • EN
  • DE

DS2761BE+025

Part No DS2761BE+025
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MON BATT LI-ION HP 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 123931-DS2761BE+025
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2761BE+025 CAD Model

Description

Maxim Integrated's DS2761BE+025 High-Precision Li+ Battery Monitor

The DS2761BE+025 is a sophisticated battery monitoring IC from Maxim Integrated, designed to offer precise measurements and extensive data for lithium-ion (Li+) batteries. This high-precision monitor is an essential component for portable devices where efficient battery management can significantly enhance performance and reliability.

Key Features

  • High-Accuracy Measurements: The DS2761BE+025 provides high-accuracy voltage, temperature, current, and charge accumulation measurements, ensuring that the battery's state of health can be accurately assessed at any time.
  • Integrated A/D Converter: With an integrated analog-to-digital converter, this device converts analog signals from the battery into digital data with precision, allowing for real-time battery monitoring.
  • Temperature Sensor: An onboard temperature sensor monitors the battery's temperature, a critical factor in maintaining battery health and preventing overheating.
  • Current-Sense Amplifier: The device includes a bidirectional current-sense amplifier that measures charge and discharge activity, providing valuable insights into the battery's performance.
  • Nonvolatile (NV) Memory: The DS2761BE+025 features NV memory for storing application-specific parameters and calibration data, ensuring consistent performance across power cycles.
  • Communication Interface: A 1-Wire® interface facilitates communication with microcontrollers or processors, simplifying integration into various systems.

Applications

The DS2761BE+025 is ideal for a range of applications that demand precise battery monitoring, including:

  • Portable Computing Devices
  • Medical Instruments
  • Handheld Instruments
  • Smart Batteries

Robust and Reliable

Encapsulated in a compact, surface-mount package, the DS2761BE+025 is engineered for durability and longevity. Its robust design ensures reliable operation even in challenging environments, making it a trusted choice for critical applications where battery performance cannot be compromised.

With the DS2761BE+025, Maxim Integrated continues its tradition of delivering high-quality, high-performance integrated circuits that address the evolving needs of modern battery-powered devices.

You May Also Be Interested in

Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess