EN
  • EN
  • DE

DS2761AR

Part No DS2761AR
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Maxim Integrated
Win Source Part Number 253998-DS2761AR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2761AR CAD Model

Description

The DS2761AR from Maxim Integrated is a high-precision data acquisition and battery monitoring IC designed for lithium-ion (Li+) batteries. This sophisticated device offers a comprehensive solution for battery management in portable devices, ensuring safety, reliability, and longevity of battery-powered applications.

Key Features:

  • High-Accuracy Measurement: The DS2761AR provides precise monitoring of voltage, temperature, current, and charge accumulation. Its high-accuracy analog-to-digital converters ensure reliable data for managing battery health and performance.
  • Integrated Current Accumulator: The device features an integrated current accumulator that tracks the amount of charge entering and exiting the battery, enabling precise state-of-charge calculations.
  • Temperature Sensor: An onboard temperature sensor monitors the battery temperature, providing critical data to prevent overheating and to ensure safe operation under various environmental conditions.
  • Programmable Alarms: Programmable voltage, temperature, and current alarms alert the system to out-of-spec conditions, helping to prevent damage to the battery and connected equipment.
  • Low Power Consumption: The DS2761AR is designed for power-sensitive applications, with a low operating current that helps to maximize battery life.
  • 1-Wire Interface: The device uses Maxim's 1-Wire® interface for communication, allowing for a minimal pin count and easy integration into system designs.

Applications:

The DS2761AR is ideal for a wide range of applications where accurate battery monitoring is critical. This includes portable consumer electronics, such as smartphones and laptops, as well as medical devices, handheld instruments, and electric vehicles. Its robust feature set also makes it suitable for more demanding industrial and telecommunication systems that require reliable battery management.

Product Summary:

The Maxim Integrated DS2761AR is an essential component for modern battery-powered devices, providing detailed and accurate battery monitoring to ensure optimal performance and safety. With its high-precision measurement capabilities, integrated safety features, and efficient power management, the DS2761AR stands out as a leading solution in battery monitoring technology.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8036 $62.4468
30+ $3.9420 $118.2600
46+ $3.8184 $175.6464
63+ $3.6948 $232.7724
81+ $3.5724 $289.3644
109+ $3.2028 $349.1052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess