EN
  • EN
  • DE

DS2760BE

Part No DS2760BE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION HP 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 133633-DS2760BE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2760BE CAD Model

Description

Maxim Integrated DS2760BE High-Precision Li+ Battery Monitor

The DS2760BE from Maxim Integrated is a high-precision data acquisition and battery monitoring IC designed for lithium-ion (Li+) batteries. This versatile chip offers a comprehensive solution for battery management in portable devices, ensuring safe operation and optimizing battery life and performance.

At the heart of the DS2760BE lies its ability to measure voltage, temperature, current, and accumulated charge with high accuracy. These critical parameters are essential for maintaining the health and efficiency of Li+ batteries. The device features a 16-bit delta-sigma analog-to-digital converter (ADC) that provides precise voltage and current measurements, allowing for accurate fuel gauging and charge control.

The current measurement is facilitated by an integrated sense resistor, which simplifies the design and reduces the overall component count. This feature is particularly beneficial for space-constrained applications. Additionally, the DS2760BE includes an onboard temperature sensor, which is crucial for monitoring battery temperature to prevent overheating and potential thermal runaway conditions.

One of the key advantages of the DS2760BE is its programmable gain amplifier (PGA), which allows for adjustment of the current-sense amplifier gain to accommodate a wide range of battery capacities and configurations. This flexibility makes the DS2760BE suitable for various applications, from small handheld devices to larger, more energy-demanding equipment.

Communication with the DS2760BE is achieved through a 1-Wire interface, a Maxim Integrated proprietary protocol that enables data transfer over a single wire. This interface not only simplifies the wiring but also enables the possibility of connecting multiple devices in a microLAN configuration, making it ideal for complex battery packs with multiple cells.

For security, the DS2760BE incorporates a unique 64-bit ROM ID, which can be used for battery pack authentication, helping to protect against counterfeit batteries and ensuring the use of genuine components.

The DS2760BE is available in a compact TSOC package, making it an excellent choice for portable consumer electronics, such as smartphones, tablets, and laptops, as well as medical devices, power tools, and other battery-powered applications requiring precise battery monitoring and management.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Need more? Email Us
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4929 $58.4361
22+ $5.3276 $117.2072
34+ $5.1610 $175.4740
47+ $4.9946 $234.7462
60+ $4.8281 $289.6860
81+ $4.3286 $350.6166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess