EN
  • EN
  • DE

DS2760AX

Part No DS2760AX
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description High-Precision Li+ Battery Monitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1169243-DS2760AX
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2760AX CAD Model

Description

The DS2760AX from Maxim Integrated is a high-precision battery monitor that offers comprehensive fuel-gauging capabilities for Lithium-ion (Li+) batteries in portable devices. This advanced monitoring IC is designed to ensure the safe and efficient operation of rechargeable battery packs, making it an essential component for power management in consumer electronics.

Key Features:

  • High-Accuracy Measurement: The DS2760AX provides precise measurements of voltage, temperature, current, and charge accumulation. This high level of accuracy enables the device to deliver reliable data for managing the battery's state of charge (SOC) and ensuring longevity.
  • On-Chip A/D Converter: Equipped with an integrated analog-to-digital converter, the DS2760AX can directly measure battery parameters without the need for external components, simplifying the design and reducing system costs.
  • Programmable Current Accumulator: The device's current accumulator is programmable for gain and offset, allowing it to adapt to various battery types and capacities.
  • Low Power Consumption: With its low operational power draw, the DS2760AX is optimized for battery-powered applications, contributing to extended battery life and device runtime.
  • Communication Interface: It features a 1-Wire® interface that enables communication with the host processor, facilitating the integration of multiple devices on the same data line for simplified system design.

Applications:

The DS2760AX is ideal for a wide range of applications that require accurate battery monitoring and management. These include:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Media Players
  • Handheld Gaming Devices
  • Medical Devices
  • Wireless Headsets and Wearables

With its robust feature set and high precision, the Maxim Integrated DS2760AX is a versatile and reliable choice for designers looking to enhance the performance and safety of Li+ battery-powered devices.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7946 $57.9460
25+ $4.7551 $118.8775
38+ $4.6061 $175.0318
52+ $4.4571 $231.7692
68+ $4.3093 $293.0324
90+ $3.8635 $347.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess