EN
  • EN
  • DE

DS2760AE

Part No DS2760AE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION HP 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 129621-DS2760AE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2760AE CAD Model

Description

The DS2760AE from Maxim Integrated is a high-precision data acquisition and protection device tailored for single-cell Li+ (Lithium Ion/Polymer) battery monitoring. This sophisticated IC is designed to ensure optimal performance and longevity of rechargeable battery packs, making it an ideal solution for portable consumer electronics, such as mobile phones, digital cameras, and PDAs.

At the heart of the DS2760AE lies its high-precision measurement capabilities. It features a temperature sensor, voltage measurement, and an integrated current-sense amplifier that enables precise current flow monitoring into and out of the battery. This allows for accurate capacity monitoring through accumulated charge counting, which is essential for gauging the remaining battery life and ensuring user convenience.

The device's protection features are equally impressive, providing overcharge, over-discharge, and overcurrent safeguards. These protective measures are crucial for maintaining battery integrity and safety, preventing potential hazards associated with lithium battery failures. The DS2760AE also includes programmable registers, allowing for fine-tuning of parameters to match specific battery chemistry and application requirements.

Communication with the DS2760AE is facilitated through a 1-Wire® interface, which minimizes the need for additional wiring and simplifies integration into existing designs. This interface not only allows for the transfer of vital battery statistics but also enables the device to be controlled and programmed with minimal connection points.

For engineers and designers looking to incorporate advanced battery monitoring and protection in their products, the DS2760AE offers a compact, reliable, and feature-rich solution. Its small footprint, combined with its robust feature set, makes it a go-to choice for cutting-edge battery management applications.

Overall, the Maxim Integrated DS2760AE stands out as a versatile and essential component for modern, battery-powered devices, ensuring both performance and safety are upheld to the highest standards.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Lowest to $37.2795
Texas Instruments
Lowest to $20.9001
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0998 $63.8982
20+ $5.8255 $116.5100
31+ $5.6435 $174.9485
43+ $5.4615 $234.8445
55+ $5.2794 $290.3670
74+ $4.7332 $350.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess