EN
  • EN
  • DE

DS2756E+

Part No DS2756E+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Fuel Gauge Li-Ion/Li-Pol 8-Pin TSSOP / IC FUEL GAUGE BATT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 118531-DS2756E+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS2756
Introduction Date May 08, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS2756E+ CAD Model

Description

Maxim Integrated DS2756E+ High-Precision Battery Fuel Gauge

The Maxim Integrated DS2756E+ is an advanced battery fuel gauge IC designed to provide high-precision monitoring of single-cell rechargeable battery packs. This compact, feature-rich device is engineered to deliver accurate battery state-of-charge (SOC) information, which is crucial for portable electronic devices where battery life is essential.

The DS2756E+ employs a sophisticated algorithm to measure parameters such as voltage, temperature, and current, allowing for precise battery management. It offers both charge and discharge current integration with a 14-bit delta-sigma ADC, ensuring high-resolution measurements. This level of precision enables the device to provide detailed battery status to the host system, aiding in the extension of battery life and preventing unexpected power loss.

One of the key features of the DS2756E+ is its ability to track battery capacity by monitoring the charge and discharge activity over time. This data logging capability is vital for predicting battery life and performance, as well as for implementing smart battery charging algorithms that can enhance the overall battery lifespan.

The device also includes nonvolatile (NV) memory for storing application-specific parameters and battery history information. This memory is essential for maintaining data integrity between power cycles, ensuring that the battery gauge can continue to provide accurate SOC readings even after the device has been powered off and on again.

Designed for seamless integration into a variety of applications, the DS2756E+ features a 1-Wire® interface, which simplifies connectivity by using only a single wire for both power and communication. This interface reduces the complexity of system design and saves valuable board space, making it an ideal solution for compact portable devices such as smartphones, tablets, and handheld gaming systems.

In summary, the Maxim Integrated DS2756E+ is a high-precision, versatile battery fuel gauge that offers reliable SOC information and battery monitoring capabilities. Its integration of advanced measurement techniques, data logging, and a simple communication interface makes it a top choice for designers looking to enhance battery performance and reliability in their products.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess