EN
  • EN
  • DE

DS2751E+

Part No DS2751E+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE BATT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 109724-DS2751E+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2751E+ CAD Model

Description

Maxim Integrated's DS2751E+ High-Precision Battery Fuel Gauge

The DS2751E+ from Maxim Integrated is an advanced high-precision battery fuel gauge designed to provide detailed information on the state of charge (SoC) and overall health of rechargeable battery packs. This sophisticated device is particularly well-suited for portable devices where accurate battery monitoring is crucial for user experience and device performance.

At the heart of the DS2751E+ is its ability to perform precise current, voltage, and temperature measurements, enabling it to deliver comprehensive data on battery conditions. This fuel gauge integrates a temperature-compensated current integrator, a 16-bit delta-sigma A/D converter, and nonvolatile (NV) memory for storing application-specific parameters and battery history data. The combination of these features allows the DS2751E+ to provide highly accurate battery state-of-charge estimations and predict remaining battery life with a high degree of precision.

One of the key benefits of the DS2751E+ is its versatility in supporting various battery chemistries, including Lithium-Ion (Li-Ion), Lithium Polymer (Li-Poly), and Nickel Metal Hydride (NiMH). This makes it an ideal choice for a wide range of applications, from smartphones and laptops to portable medical devices and industrial equipment.

The device's two-wire interface facilitates communication with the host system, allowing for easy integration into existing designs. This interface is used not only for data transfer but also for programming the DS2751E+'s settings to tailor its operation to the specific needs of the application. The NV memory ensures that critical data is preserved even when the battery is removed, providing reliability and consistency in performance.

With its small footprint in a 16-pin TSSOP package, the DS2751E+ is designed for space-constrained applications. Its high level of integration reduces the need for additional external components, simplifying the design process and saving valuable board space.

In summary, Maxim Integrated's DS2751E+ is a powerful and flexible solution for precise battery management, offering designers the tools to enhance the performance and reliability of their battery-powered devices.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess