EN
  • EN
  • DE

DS2746G+

Part No DS2746G+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MON BATTERY 2-WIRE 10-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 014774-DS2746G+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2746G+ CAD Model

Description

The DS2746G+ from Maxim Integrated is a high-precision battery monitor IC that provides comprehensive fuel-gauging capabilities for single-cell and multi-cell battery packs. This advanced monitoring solution is designed to enhance the performance and extend the lifespan of battery-powered devices across a wide range of applications.

The DS2746G+ is capable of measuring voltage, temperature, and current, and it uses this data to calculate remaining battery capacity with high accuracy. Its precision coulomb counter tracks charge and discharge activity, which is critical for maintaining battery health and predicting battery life accurately.

One of the key features of the DS2746G+ is its ability to support various battery chemistries, including Li-Ion, Li-Polymer, and NiMH, making it a versatile choice for numerous portable devices. The device operates over a wide voltage range, accommodating the needs of different battery technologies and ensuring compatibility with a broad spectrum of products.

Integration of the DS2746G+ into a system is made easy thanks to its small form factor and the minimal external component requirement. The IC comes in a compact TSSOP package, which is ideal for space-constrained applications. The device connects to a microcontroller via a 2-wire interface, which simplifies communication and reduces system complexity.

Moreover, the DS2746G+ features programmable alarms that alert the system to critical battery conditions, such as overvoltage, undervoltage, overtemperature, and low battery capacity. These alarms help prevent damage to the battery and ensure the safe operation of the end device.

With its robust feature set and Maxim Integrated's reputation for quality and reliability, the DS2746G+ is an excellent choice for designers looking to implement sophisticated battery monitoring in their products. Whether it's for smartphones, laptops, power tools, or medical devices, this IC provides the data necessary to optimize battery usage and enhance user experience.

You May Also Be Interested in

Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Lowest to $20.9001
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess