EN
  • EN
  • DE

DS2741N+

Part No DS2741N+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MONITOR/ACCUMULATOR 14-TDFN / Battery IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number DS2741
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1056158-DS2741N+
Ultra Librarian 3D Model Ultra Librarian DS2741N+ CAD Model

Description

The Maxim Integrated DS2741N+ is a state-of-the-art high-precision coulomb counter designed for real-time battery capacity monitoring in portable devices. This advanced integrated circuit (IC) provides critical data to systems for maintaining and reporting the state of charge (SOC) of rechargeable batteries.

Key Features

  • High-Accuracy Measurement: The DS2741N+ offers precise current flow measurement, enabling accurate calculation of the charge entering and exiting a battery.
  • Voltage Measurement: It includes an integrated voltage measurement feature, which allows the monitoring of the battery voltage in addition to the current.
  • Temperature Sensing: An onboard temperature sensor provides additional data for battery management systems, ensuring optimal charging and discharging under various environmental conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2741N+ consumes minimal power, making it an ideal choice for portable and battery-operated devices.
  • Communication Interface: It features a 1-Wire® interface that facilitates communication with microcontrollers or processors, enabling easy integration into existing designs.

Applications

The DS2741N+ is versatile and can be integrated into a wide range of applications including:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Medical Devices
  • Handheld Instruments
  • Electric and Hybrid Electric Vehicles

Technical Specifications

The device operates over a wide voltage range and is available in a compact package, making it suitable for space-constrained applications. It is designed to interface with various battery chemistries and supports single-cell or multiple-cell battery configurations.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS2741N+ is no exception. It is designed to meet the rigorous demands of modern portable electronics, ensuring long-term performance and reliability.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4739 $51.9519
50+ $2.0299 $101.4950
77+ $1.9665 $151.4205
106+ $1.9030 $201.7180
136+ $1.8396 $250.1856
182+ $1.6493 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess