EN
  • EN
  • DE

DS2731E+

Part No DS2731E+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BAT PWR MGT LI-ION 1C 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tube
Product Status Active
Function Power Management
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number DS2731
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586549-DS2731E+
Ultra Librarian 3D Model Ultra Librarian DS2731E+ CAD Model

Description

Introducing the DS2731E+ Battery Fuel Gauge IC from Maxim Integrated

Maxim Integrated's DS2731E+ is a sophisticated battery fuel gauge integrated circuit designed for precise monitoring of multi-cell battery packs. This high-accuracy fuel gauge is an essential component for portable devices where battery life prediction is critical. It provides real-time tracking of the battery's state-of-charge (SOC), allowing for better energy management and longer runtime between charges.

Key Features

  • High Accuracy: The DS2731E+ offers high-precision measurements, ensuring reliable SOC estimations for multi-cell lithium-ion (Li-ion), lithium-polymer (Li-Poly), and lithium-phosphate (LiFePO4) battery packs.
  • Multi-Cell Support: Designed to monitor up to 4-series cell battery packs, it is versatile for a range of applications from power tools to energy storage systems.
  • Low Power Consumption: With its low operational power requirements, the DS2731E+ contributes to the overall energy efficiency of the system it is integrated into.
  • Integrated Protection: The IC includes protection features such as overvoltage, undervoltage, and overcurrent detection, enhancing the safety and longevity of the battery pack.
  • Easy Integration: The DS2731E+ communicates via an I2C interface, allowing for straightforward integration with microcontrollers and other system components.

Applications

The versatility of the DS2731E+ makes it ideal for a wide array of applications, including:

  • Portable Computing Devices
  • Medical Instruments
  • Handheld Instruments
  • Electric Bicycles
  • Backup Power Supplies

Technical Specifications

  • Operating Voltage Range: 4.5V to 26V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 16-Pin TSSOP

The DS2731E+ from Maxim Integrated is a reliable and efficient solution for battery management in high-performance electronics. Its high accuracy and integrated safety features make it an indispensable tool for developers looking to optimize battery performance and ensure user safety. Whether you're designing a new portable device or upgrading an existing system, the DS2731E+ provides the data necessary to keep your battery running at its best.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Lowest to $37.2795
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9843 $59.5290
75+ $1.6274 $122.0550
110+ $1.5766 $173.4260
155+ $1.5258 $236.4990
200+ $1.4749 $294.9800
265+ $1.3225 $350.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess