EN
  • EN
  • DE

DS2720CU+T&R

Part No DS2720CU+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Battery Protection Li-Ion 4.3V 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
Output Voltage 4.3 V
Packaging Tape & Reel
RoHS Compliant
Win Source Part Number 997168-DS2720CU+T&R
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2720CU+T&R CAD Model

Description

Maxim Integrated DS2720CU+T&R - Battery Protection IC

The Maxim Integrated DS2720CU+T&R is a high-performance battery protection IC designed to provide advanced safeguarding features for lithium-ion and lithium-polymer battery packs. This compact, power-efficient component is crucial for maintaining the safety and longevity of rechargeable battery applications across a wide range of portable electronic devices.

Key Features

  • Overcurrent Protection: The DS2720CU+T&R offers precise overcurrent protection to prevent damage to the battery during charging and discharging. This feature is essential to avoid thermal runaway conditions that could lead to battery failure or even fires.
  • High-Accuracy Voltage Sensing: Accurate voltage sensing capabilities ensure the battery operates within its safe voltage range, enhancing the overall cell balance and extending the battery's service life.
  • Charge and Discharge Control: With integrated charge and discharge FET control, this IC provides efficient management of the power flow into and out of the battery, optimizing charging cycles and maintaining battery health.
  • Temperature Monitoring: The device includes temperature monitoring features that help prevent operation outside the battery's safe temperature range, further protecting the battery from extreme conditions.
  • Compact Size: The small form factor of the DS2720CU+T&R makes it an ideal choice for space-constrained applications, allowing for more flexibility in design without compromising on safety and performance.

Applications

The DS2720CU+T&R is suitable for a variety of applications where battery integrity and safety are of paramount importance. These include:

  • Smartphones and tablets
  • Laptops and portable computers
  • Portable medical devices
  • Handheld gaming devices
  • Power tools
  • Uninterruptible power supplies (UPS)

Maxim Integrated's DS2720CU+T&R comes in a convenient tape and reel (T&R) package, making it ideal for automated manufacturing processes. With its robust protection features and high reliability, this battery protection IC is an indispensable component for designers looking to enhance the safety and efficiency of their battery-powered solutions.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Lowest to $20.9001
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess