Maxim Integrated DS2714 NiMH Battery Pack Charge Controller
The DS2714 from Maxim Integrated is a versatile and efficient charge controller designed specifically for NiMH (Nickel-Metal Hydride) battery packs. This innovative component is ideal for a wide range of portable electronic devices that require reliable and efficient battery management solutions.
The DS2714 is capable of charging 1 to 4 cells in series, making it a flexible option for various battery configurations. It utilizes a charge-control algorithm that helps maximize battery life and ensures safe charging operations. The device is designed to terminate charge based on multiple criteria, including temperature, voltage, and charge time, thereby preventing overcharging and enhancing battery safety.
Featuring a small form factor, the DS2714 comes in a 16-pin thin shrink small-outline package (TSSOP), making it suitable for space-constrained applications. The integrated temperature sensor interface allows for monitoring battery temperature, which is crucial for maintaining optimal charging conditions and preventing thermal runaway.
One of the key benefits of the DS2714 is its ability to support both fast and trickle charge modes. The fast charge mode enables rapid charging of the battery pack, getting devices up and running quickly. In contrast, the trickle charge mode maintains the battery at full charge without overcharging, ensuring the battery is ready for use whenever needed.
The DS2714 also includes valuable safety features such as prequalification of deeply discharged cells and a charge-enable input for charge initiation control. These features contribute to the safety and longevity of the battery pack, making the DS2714 a reliable choice for manufacturers and designers of portable electronic devices.
In summary, the Maxim Integrated DS2714 is a comprehensive charge controller solution for NiMH battery packs. Its combination of flexible charging options, compact size, and integrated safety features make it an excellent choice for applications ranging from personal electronics to industrial devices. By implementing the DS2714, product designers can ensure efficient, safe, and reliable battery charging for their devices.