EN
  • EN
  • DE

DS2712ZB+T

Part No DS2712ZB+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC Supervisor Pwr Sup Support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Evaluation Kit Yes
Maximum Operating Temperature 70 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Pins 16
Operating Supply Voltage 5.5 V
Output Current 20 mA
RoHS Compliant
Win Source Part Number 997602-DS2712ZB+T
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2712ZB+T CAD Model

Description

Maxim Integrated DS2712ZB+T: NiMH Battery Charger

The DS2712ZB+T from Maxim Integrated is a high-efficiency, standalone charger for one to four AA or AAA Nickel-Metal Hydride (NiMH) batteries. This versatile charger is designed for applications such as portable consumer electronics, handheld devices, and personal care appliances where efficient charging and space-saving are critical design considerations.

Featuring a charge management controller that provides a rapid charge while ensuring battery safety and longevity, the DS2712ZB+T operates in a temperature range from 0°C to +70°C, making it suitable for a wide array of operating environments. It also incorporates a range of safety features such as negative delta V (-ΔV) charge termination, safety timers, and temperature sensing that prevent overcharging and overheating, thus preserving the battery life.

One of the key advantages of the DS2712ZB+T is its flexibility. It supports both series and parallel battery configurations, allowing for a variety of battery pack arrangements. Additionally, it can autonomously switch to a top-off charge and then to a maintenance charge, ensuring that batteries are kept at full capacity without the risk of overcharging.

Technical highlights of the DS2712ZB+T include:

  • Charge current regulation up to 2A, which can be externally set.
  • Precharge conditioning for reviving deeply discharged cells.
  • Status indication through an LED driver output, providing visual feedback during the charge cycle.
  • Low operating current that maximizes efficiency and minimizes heat generation.
  • Small package size (TSSOP-16), which is ideal for compact PCB layouts.

The DS2712ZB+T's small form factor combined with its efficient charge management makes it an excellent choice for portable applications where space and power conservation are of paramount importance. By integrating this charger into your design, you can ensure rapid and safe charging for NiMH batteries, ultimately enhancing the user experience through reliable and sustained device operation.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Lowest to $37.2795
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess