EN
  • EN
  • DE

DS2711

Part No DS2711
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Loose Cell NiMH Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169233-DS2711
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2711 CAD Model

Description

Maxim Integrated DS2711: NiMH Battery Charger Controller

The Maxim Integrated DS2711 is a versatile and efficient charge management controller designed specifically for Nickel-Metal Hydride (NiMH) batteries. This advanced charging solution is ideal for portable electronic devices that require reliable and safe battery charging. Its compact design and rich feature set make it a popular choice for designers looking to optimize the performance of their battery-powered applications.

The DS2711 provides a flexible charging solution, capable of charging one to four AA or AAA NiMH cells. It supports both series and parallel battery configurations, offering design versatility for various application requirements. The charging algorithm employed by the DS2711 ensures fast and efficient charging while maximizing battery life and performance. It uses a combination of temperature, voltage, and charge-timing termination methods to prevent overcharging, which can extend the usable life of the batteries.

One of the key features of the DS2711 is its ability to detect bad cells. This functionality allows the device to identify and avoid charging batteries that are damaged or unsuitable for use, thereby enhancing the safety and reliability of the charging process. Additionally, the DS2711 incorporates a top-off charge cycle to ensure that the batteries reach their maximum capacity.

The DS2711 also offers a precharge feature for deeply discharged cells, which gently brings the battery voltage up to a safe level before applying the full charge current. This helps to preserve the health of the batteries and can revive cells that might otherwise be considered unusable.

For ease of integration, the DS2711 comes in a compact package and requires minimal external components, which can help reduce the overall cost and complexity of the charging system. It operates from a supply voltage ranging from 2.5V to 6.5V, accommodating a wide variety of power sources.

In summary, the Maxim Integrated DS2711 NiMH battery charger controller is a sophisticated and adaptable solution for the charging needs of modern portable devices. It combines efficiency, safety, and ease of use in a design-friendly package, making it an excellent choice for manufacturers looking to enhance the charging capabilities of their products.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3315 $58.6465
27+ $4.3751 $118.1277
41+ $4.2377 $173.7457
57+ $4.1014 $233.7798
73+ $3.9651 $289.4523
98+ $3.5551 $348.3998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess