EN
  • EN
  • DE

DS2703U+

Part No DS2703U+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT AUTHENTICATE SHA-1 8UMAX / Battery IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Tube
Product Status Active
Base Product Number DS2703
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586543-DS2703U+
Ultra Librarian 3D Model Ultra Librarian DS2703U+ CAD Model

Description

The Maxim Integrated DS2703U+ is a high-precision battery fuel gauge IC designed to provide accurate monitoring of single-cell and dual-cell rechargeable battery packs. This advanced chip is a crucial component for portable devices, ensuring optimal battery management and longevity.

Key Features

  • High Accuracy: The DS2703U+ offers precise battery state-of-charge (SOC) estimation through its sophisticated algorithm, which compensates for aging, temperature, and discharge rate.
  • Versatility: Compatible with both single-cell and dual-cell Li+ or Li-polymer battery packs, this IC adapts to various battery configurations and chemistries.
  • Low Power Consumption: Designed for efficiency, the DS2703U+ operates with minimal power draw, contributing to the overall battery life of the device.
  • Communication: It features a 1-Wire® interface for easy communication with the host system, allowing for seamless integration and data retrieval.
  • Security: The IC includes a unique 64-bit ROM identification number, providing a secure authentication feature for system protection.

Applications

The DS2703U+ is ideal for a wide range of portable electronic applications where accurate battery monitoring is essential. These include:

  • Smartphones and tablets
  • Laptop computers
  • Portable media players
  • Digital cameras
  • Handheld gaming devices
  • Medical devices

Technical Specifications

  • Package/Case: 8-TSSOP
  • Operating Temperature: -20°C to +70°C
  • Supply Voltage: 2.5V to 4.5V

The Maxim Integrated DS2703U+ stands out for its precision and reliability, making it an essential component for developers looking to enhance the performance and user experience of their battery-powered devices. With its robust feature set and versatile applications, the DS2703U+ is a smart choice for any project requiring accurate battery fuel gauging.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4735 $53.6820
28+ $3.6706 $102.7768
43+ $3.5559 $152.9037
59+ $3.4412 $203.0308
76+ $3.3265 $252.8140
101+ $2.9824 $301.2224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,426 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess