EN
  • EN
  • DE

DS2703U+T&R

Part No DS2703U+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT AUTHENTICATE SHA-1 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Authentication
Battery Chemistry Lithium-Ion
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-uMAX
Win Source Part Number 1034807-DS2703U+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2703U+T&R CAD Model

Description

The Maxim Integrated DS2703U+T&R is a high-performance, single-cell, NiMH charger integrated circuit designed to provide a reliable and efficient charging solution for portable devices. This advanced charger IC is specifically tailored to manage the charging of Nickel-Metal Hydride (NiMH) batteries, which are commonly used in a wide range of consumer electronics due to their high energy density and eco-friendly nature.

This versatile component features a USB-compliant charge control, which enables it to be powered from a standard USB port, making it an ideal choice for devices that require a compact and convenient charging method. The DS2703U+T&R supports a wide range of charging currents, allowing for flexibility in designing charging systems that can adapt to the needs of different battery capacities and charging time requirements.

The integrated circuit comes with multiple safety features to ensure the battery is charged safely and efficiently. These include temperature monitoring to prevent overheating, voltage monitoring to avoid overcharging, and a safety timer to terminate the charge cycle if any abnormal conditions are detected. These protections help to extend the life of the battery and maintain the safety of the device and its users.

Moreover, the DS2703U+T&R is equipped with a charge status output that provides real-time information about the charging process. This allows for intelligent charge management and the ability to inform the user of the charge status through LEDs or other indicators.

The component is available in a tape and reel (T&R) package, making it suitable for automated manufacturing processes, and its compact size is advantageous for space-constrained applications. The Maxim Integrated DS2703U+T&R is an excellent choice for designers looking to incorporate a high-quality, efficient, and feature-rich charging solution into their portable devices.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Need more? Email Us
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess