EN
  • EN
  • DE

DS2703G+T&R

Part No DS2703G+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT AUTHENTICAT SHA-1 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Authentication
Battery Chemistry Lithium-Ion
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-TDFN (2x3)
Win Source Part Number 1034806-DS2703G+T&R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS2703G+T&R CAD Model

Description

The DS2703G+T&R is a high-performance battery fuel gauge IC from Maxim Integrated, designed to provide accurate monitoring of single-cell and multi-cell battery packs. This advanced integrated circuit is an essential component for portable devices where efficient battery management is crucial. The DS2703G+T&R offers a comprehensive solution for battery fuel gauging, which is critical in extending the battery life and ensuring reliable operation of the device it powers.

Key Features

  • High-Accuracy Monitoring: The DS2703G+T&R utilizes precision measurement capabilities to monitor voltage, temperature, and charge/discharge current, providing high-accuracy battery state-of-charge (SOC) estimation.
  • Flexible Power Supply: This IC supports a wide range of battery chemistries and configurations, making it versatile for various applications.
  • Integrated Protection: It includes built-in safety features such as overcharge protection, over-discharge protection, and temperature monitoring to safeguard the battery pack.
  • Communication Interface: The device features a 1-Wire® interface, allowing for easy communication with the host system to report battery status and health.
  • Compact Packaging: Supplied in a small T&R (tape and reel) package, the DS2703G+T&R is suitable for automated assembly processes, facilitating mass production.

Applications

The DS2703G+T&R is ideal for a wide range of portable applications, including:

  • Smartphones and tablets
  • Laptop and notebook computers
  • Portable medical devices
  • Handheld instruments
  • Consumer electronics

Why Choose the DS2703G+T&R?

With its precision measurement capabilities and robust safety features, the DS2703G+T&R from Maxim Integrated stands out as a top-tier battery fuel gauge solution. Its ability to adapt to various battery types and configurations, coupled with the convenience of the 1-Wire interface, makes it an excellent choice for designers looking to enhance the performance and reliability of their battery-powered devices. The compact and efficient design ensures seamless integration into the final product, providing end-users with an optimized experience and longer battery life.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 345 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess